Vishay Intertechnology, Inc. Wirewound Resistors RWR78S7R87FSB12

Description
ESS-10 7.87 1% RWR78S7R87FS B12
Request a Quote
Description
ESS-10 7.87 1% RWR78S7R87FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78S7R87FSB12 is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is an inductive type with a power rating of 10 W at 25 °C, a resistance value of 7.87 Ω, and a tolerance of ±1.0%. The part has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V, and terminal strength of 10 lb. Its dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The resistor uses a ceramic core and copper-nickel or nickel-chrome alloy element, and meets ANSI J-STD-002 for solderability. Packaging is bulk with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR78S7R87FSB12 is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is an inductive type with a power rating of 10 W at 25 °C, a resistance value of 7.87 Ω, and a tolerance of ±1.0%. The part has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V, and terminal strength of 10 lb. Its dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The resistor uses a ceramic core and copper-nickel or nickel-chrome alloy element, and meets ANSI J-STD-002 for solderability. Packaging is bulk with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S7R87FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7R87FSB12
Wirewound Resistors 3110-RWR78S7R87FSB12
ESS-10 7.87 1% RWR78S7R87FS B12

ESS-10 7.87 1% RWR78S7R87FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S7R87FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details