Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3R09FRB12

Description
ESS-10 3.09 1% RWR78S3R09FR B12
Request a Quote Datasheet
Description
ESS-10 3.09 1% RWR78S3R09FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3R09FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R09FRB12
Wirewound Resistors 3110-RWR78S3R09FRB12
ESS-10 3.09 1% RWR78S3R09FR B12

ESS-10 3.09 1% RWR78S3R09FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3R09FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R09FRB12-ND
Through Hole Resistors RWR78S3R09FRB12-ND
3.09 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.09 OHM 10W 1% WW AXIAL - RWR78S3R09FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 10W 1% WW AXIAL
RWR78S3R09FRB12
RES 3.09 OHM 10W 1% WW AXIAL RWR78S3R09FRB12
RES 3.09ohm 10W 1% WW AXIAL

RES 3.09ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3R09FRB12 RWR78S3R09FRB12-ND RWR78S3R09FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.09 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers