The RWR78S3481FPB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 10 W, resistance of 3.48 kΩ, and tolerance of ±1%. It features a solderable, inductive winding, a high-temperature silicone coating, and a ceramic core. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. The part operates from −55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 1000 V RMS. It is supplied in bulk pack with single lot date code.
ESS-10 3.48K 1% RWR78S3481FP B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR78S3481FPB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |