Riedon, Inc. Chip Resistor - Surface Mount S4-10RJ1

Description
RES SMD 10 OHM 5% 2W 4525
Request a Quote Datasheet
Description
RES SMD 10 OHM 5% 2W 4525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S4-10RJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-10RJ1CT-ND
Chip Resistor - Surface Mount 696-S4-10RJ1CT-ND
RES SMD 10 OHM 5% 2W 4525

RES SMD 10 OHM 5% 2W 4525

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-10RJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-10RJ1DKR-ND
Chip Resistor - Surface Mount 696-S4-10RJ1DKR-ND
RES SMD 10 OHM 5% 2W 4525

RES SMD 10 OHM 5% 2W 4525

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-10RJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-10RJ1TR-ND
Chip Resistor - Surface Mount 696-S4-10RJ1TR-ND
10 Ohms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-S4-10RJ1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging 4525 J-Lead
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details