Vishay Intertechnology, Inc. RES 274 OHM 10W 1% WW AXIAL RWR78S2740FSBSL

Description
RES 274ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 10W 1% WW AXIAL - RWR78S2740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 10W 1% WW AXIAL
RWR78S2740FSBSL
RES 274 OHM 10W 1% WW AXIAL RWR78S2740FSBSL
RES 274ohm 10W 1% WW AXIAL

RES 274ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2740FSBSL
Wirewound Resistors 3110-RWR78S2740FSBSL
ESS-10 274 1% RWR78S2740FS BSL

ESS-10 274 1% RWR78S2740FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2740FSBSL-ND
Through Hole Resistors RWR78S2740FSBSL-ND
274 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2740FSBSL 3110-RWR78S2740FSBSL RWR78S2740FSBSL-ND
Product Name RES 274 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details