Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2322FMRSL

Description
23.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2322FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2322FMRSL-ND
Through Hole Resistors RWR78S2322FMRSL-ND
23.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2K OHM 10W 1% WW AXIAL - RWR78S2322FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 10W 1% WW AXIAL
RWR78S2322FMRSL
RES 23.2K OHM 10W 1% WW AXIAL RWR78S2322FMRSL
RES 23.2Kohm 10W 1% WW AXIAL

RES 23.2Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2322FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2322FMRSL
Wirewound Resistors 3110-RWR78S2322FMRSL
ESS-10 23.2K 1% RWR78S2322FM RSL

ESS-10 23.2K 1% RWR78S2322FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2322FMRSL-ND RWR78S2322FMRSL 3110-RWR78S2322FMRSL
Product Name Through Hole Resistors RES 23.2K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers