Vishay Intertechnology, Inc. Wirewound Resistors RWR78S20R0BSB12

Description
ESS-10 20 .1% RWR78S20R0BS B12
Request a Quote Datasheet
Description
ESS-10 20 .1% RWR78S20R0BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S20R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S20R0BSB12
Wirewound Resistors 3110-RWR78S20R0BSB12
ESS-10 20 .1% RWR78S20R0BS B12

ESS-10 20 .1% RWR78S20R0BS B12

Supplier's Site Datasheet
RES 20 OHM 10W 0.1% WW AXIAL - RWR78S20R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 0.1% WW AXIAL
RWR78S20R0BSB12
RES 20 OHM 10W 0.1% WW AXIAL RWR78S20R0BSB12
RES 20ohm 10W 0.1% WW AXIAL

RES 20ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S20R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R0BSB12-ND
Through Hole Resistors RWR78S20R0BSB12-ND
20 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S20R0BSB12 RWR78S20R0BSB12 RWR78S20R0BSB12-ND
Product Name Wirewound Resistors RES 20 OHM 10W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers