Vishay Intertechnology, Inc. Wirewound Resistors RWR78S18R0BSB12

Description
ESS-10 18 .1% RWR78S18R0BS B12
Request a Quote
Description
ESS-10 18 .1% RWR78S18R0BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78S is a military-grade, axial lead wirewound resistor with a power rating of 10 W, operating temperature range of -55 °C to +250 °C, and solderable, inductively wound construction. It features a high-temperature silicone coating, welded construction, and meets MIL-PRF-39007 requirements. The resistor has a resistance range from 0.1 to 39.2 kΩ with a tolerance of ±0.1 %, a dielectric withstanding voltage of 1000 V RMS for sizes 3 W and larger, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in terminal diameter. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω, and ±30 ppm/°C for values from 10.1 to 39.2 kΩ. Terminal strength is rated at 10 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR78S is a military-grade, axial lead wirewound resistor with a power rating of 10 W, operating temperature range of -55 °C to +250 °C, and solderable, inductively wound construction. It features a high-temperature silicone coating, welded construction, and meets MIL-PRF-39007 requirements. The resistor has a resistance range from 0.1 to 39.2 kΩ with a tolerance of ±0.1 %, a dielectric withstanding voltage of 1000 V RMS for sizes 3 W and larger, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in terminal diameter. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω, and ±30 ppm/°C for values from 10.1 to 39.2 kΩ. Terminal strength is rated at 10 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S18R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S18R0BSB12
Wirewound Resistors 3110-RWR78S18R0BSB12
ESS-10 18 .1% RWR78S18R0BS B12

ESS-10 18 .1% RWR78S18R0BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S18R0BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details