Vishay Intertechnology, Inc. RES 1.62K OHM 10W 1% WW AXIAL RWR78S1621FSBSL

Description
RES 1.62Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 10W 1% WW AXIAL - RWR78S1621FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 10W 1% WW AXIAL
RWR78S1621FSBSL
RES 1.62K OHM 10W 1% WW AXIAL RWR78S1621FSBSL
RES 1.62Kohm 10W 1% WW AXIAL

RES 1.62Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1621FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1621FSBSL
Wirewound Resistors 3110-RWR78S1621FSBSL
ESS-10 1.62K 1% RWR78S1621FS BSL

ESS-10 1.62K 1% RWR78S1621FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1621FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1621FSBSL-ND
Through Hole Resistors RWR78S1621FSBSL-ND
1.62 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1621FSBSL 3110-RWR78S1621FSBSL RWR78S1621FSBSL-ND
Product Name RES 1.62K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661755P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Power Rating 10 watts
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details