TE Connectivity Through Hole Resistors C10470RJL

Description
TE Connectivity C10470RJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C10470RJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661755
Through Hole Resistors 6661755
TE Connectivity C10470RJL Resistor

TE Connectivity C10470RJL Resistor

Supplier's Site
Through Hole Resistors - 6661755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661755P
Through Hole Resistors 6661755P
TE Connectivity C10470RJL Resistor

TE Connectivity C10470RJL Resistor

Supplier's Site
Through Hole Resistors - C10470RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C10470RJL-ND
Through Hole Resistors C10470RJL-ND
470 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

470 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 470R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3049
Res, 470R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3049
RES, 470R, 5%, 10W, AXIAL, WIREWOUND; Resistance:470ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 470R, 5%, 10W, AXIAL, WIREWOUND; Resistance:470ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661755 6661755P C10470RJL-ND 43AC3049
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 470R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details