The RWR78N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, rated for 10 W at 25 °C and operated from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has a resistance range of 0.1 to 19.6 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and a failure rate of 0.1 %/1000 h (P rating). Its dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 1000 V RMS, and its terminals are solderable with tinned Copperweld®. The part is qualified for extended life testing at 10,000 hours under rated power conditions.
ESN-10 965 .5% RWR78N9650DM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR78N9650DMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |