Vishay Intertechnology, Inc. Wirewound Resistors RWR78N68R1FRB12

Description
ESN-10 68.1 1% RWR78N68R1FR B12
Request a Quote
Description
ESN-10 68.1 1% RWR78N68R1FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78N is a 10 W, non-inductive, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a resistance range of 0.1 to 19.6 kΩ and operating temperature from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and bare nickel terminals per MIL-STD-1276. Dimensions are 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches for terminal diameter. The dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and resistance temperature coefficient is ± 20 ppm/°C for values above 42.7 Ω. It meets MIL-STD-202 requirements for thermal shock, moisture resistance, and load life, and is available in bulk or tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR78N is a 10 W, non-inductive, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a resistance range of 0.1 to 19.6 kΩ and operating temperature from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and bare nickel terminals per MIL-STD-1276. Dimensions are 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches for terminal diameter. The dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and resistance temperature coefficient is ± 20 ppm/°C for values above 42.7 Ω. It meets MIL-STD-202 requirements for thermal shock, moisture resistance, and load life, and is available in bulk or tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N68R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N68R1FRB12
Wirewound Resistors 3110-RWR78N68R1FRB12
ESN-10 68.1 1% RWR78N68R1FR B12

ESN-10 68.1 1% RWR78N68R1FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N68R1FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details