Vishay Intertechnology, Inc. Through Hole Resistors RWR78N41R2FRB12

Description
41.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
41.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N41R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N41R2FRB12-ND
Through Hole Resistors RWR78N41R2FRB12-ND
41.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

41.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 41.2 OHM 10W 1% WW AXIAL - RWR78N41R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 10W 1% WW AXIAL
RWR78N41R2FRB12
RES 41.2 OHM 10W 1% WW AXIAL RWR78N41R2FRB12
RES 41.2ohm 10W 1% WW AXIAL

RES 41.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N41R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N41R2FRB12
Wirewound Resistors 3110-RWR78N41R2FRB12
ESN-10 41.2 1% RWR78N41R2FR B12

ESN-10 41.2 1% RWR78N41R2FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N41R2FRB12-ND RWR78N41R2FRB12 3110-RWR78N41R2FRB12
Product Name Through Hole Resistors RES 41.2 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details