Vishay Intertechnology, Inc. Through Hole Resistors RWR78N37R4FSBSL

Description
37.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
37.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N37R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N37R4FSBSL-ND
Through Hole Resistors RWR78N37R4FSBSL-ND
37.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N37R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N37R4FSBSL
Wirewound Resistors 3110-RWR78N37R4FSBSL
ESN-10 37.4 1% RWR78N37R4FS BSL

ESN-10 37.4 1% RWR78N37R4FS BSL

Supplier's Site Datasheet
RES 37.4 OHM 10W 1% WW AXIAL - RWR78N37R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 10W 1% WW AXIAL
RWR78N37R4FSBSL
RES 37.4 OHM 10W 1% WW AXIAL RWR78N37R4FSBSL
RES 37.4ohm 10W 1% WW AXIAL

RES 37.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N37R4FSBSL-ND 3110-RWR78N37R4FSBSL RWR78N37R4FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 37.4 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers