Vishay Intertechnology, Inc. Wirewound Resistors RWR78N3320FPS73

Description
ESN-10 332 1% RWR78N3320FP S73
Request a Quote
Description
ESN-10 332 1% RWR78N3320FP S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78N3320FPS73 is a weldable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It has a power rating of 10 W, a resistance value of 332 Ω with a tolerance of ±1%, and an operating temperature range of -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and stainless steel end caps. It measures 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The packaging is tape and reel with a single lot date code (S73).

Datasheet Summary
Powered by GS/AI

RWR78N3320FPS73 is a weldable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It has a power rating of 10 W, a resistance value of 332 Ω with a tolerance of ±1%, and an operating temperature range of -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and stainless steel end caps. It measures 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The packaging is tape and reel with a single lot date code (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N3320FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N3320FPS73
Wirewound Resistors 3110-RWR78N3320FPS73
ESN-10 332 1% RWR78N3320FP S73

ESN-10 332 1% RWR78N3320FP S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N3320FPS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details