RWR78N3010DRB12 is a weldable, non-inductive axial wirewound resistor in the RWR military series, qualified to MIL-PRF-39007, with a power rating of 10 W, resistance value of 301 Ω, and tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The component has a maximum working voltage of 625 V, dielectric withstanding voltage of 1000 V, and insulation resistance of at least 1000 MΩ dry. It is rated for a failure rate of 0.1% per 1000 hours and is supplied in bulk packaging with single lot date code. Dimensions are 1.780 in length, 0.375 in diameter, and 0.040 in terminal diameter.
ESN-10 301 .5% RWR78N3010DR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR78N3010DRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |