Vishay Intertechnology, Inc. RES 267 OHM 10W 1% WW AXIAL RWR78N2670FSB12

Description
RES 267ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 10W 1% WW AXIAL - RWR78N2670FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 10W 1% WW AXIAL
RWR78N2670FSB12
RES 267 OHM 10W 1% WW AXIAL RWR78N2670FSB12
RES 267ohm 10W 1% WW AXIAL

RES 267ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2670FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2670FSB12-ND
Through Hole Resistors RWR78N2670FSB12-ND
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2670FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2670FSB12
Wirewound Resistors 3110-RWR78N2670FSB12
ESN-10 267 1% RWR78N2670FS B12

ESN-10 267 1% RWR78N2670FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2670FSB12 RWR78N2670FSB12-ND 3110-RWR78N2670FSB12
Product Name RES 267 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers