Vishay Intertechnology, Inc. RES 1.82 OHM 10W 1% WW AXIAL RWR78N1R82FMB12

Description
RES 1.82ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 10W 1% WW AXIAL - RWR78N1R82FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 10W 1% WW AXIAL
RWR78N1R82FMB12
RES 1.82 OHM 10W 1% WW AXIAL RWR78N1R82FMB12
RES 1.82ohm 10W 1% WW AXIAL

RES 1.82ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1R82FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1R82FMB12-ND
Through Hole Resistors RWR78N1R82FMB12-ND
1.82 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N1R82FMB12 RWR78N1R82FMB12-ND
Product Name RES 1.82 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details