The RWR78N is a military-grade, wirewound resistor with a non-inductive Ayrton-Perry winding, rated for 10 W at 25 °C, and capable of operating from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and stainless steel end caps with tinned copper terminals. Resistance values range from 0.1 Ω to 19.6 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1 %. The part meets MIL-PRF-39007 qualification standards and has a dielectric withstanding voltage of 1000 V RMS for sizes 3 W and larger. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It is qualified for failure rates down to 0.001 %/1000 h and supports bulk pack or tape/reel packaging with single lot traceability.
ESN-10 19.6K 1% RWR78N1962FR BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR78N1962FRBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |