Vishay Intertechnology, Inc. RES 18K OHM 10W 1% WW AXIAL RWR78N1802FRB12

Description
RES 18Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 10W 1% WW AXIAL - RWR78N1802FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 10W 1% WW AXIAL
RWR78N1802FRB12
RES 18K OHM 10W 1% WW AXIAL RWR78N1802FRB12
RES 18Kohm 10W 1% WW AXIAL

RES 18Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1802FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1802FRB12
Wirewound Resistors 3110-RWR78N1802FRB12
ESN-10 18K 1% RWR78N1802FR B12

ESN-10 18K 1% RWR78N1802FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1802FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1802FRB12-ND
Through Hole Resistors RWR78N1802FRB12-ND
18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1802FRB12 3110-RWR78N1802FRB12 RWR78N1802FRB12-ND
Product Name RES 18K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers