Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1780DRS73

Description
ESN-10 178 .5% RWR78N1780DR S73
Request a Quote
Description
ESN-10 178 .5% RWR78N1780DR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78N1780DRS73 is a military-grade, non-inductive wirewound resistor in the RWR78N series, featuring a welded construction and high-temperature silicone coating. It has a power rating of 10 W, a resistance value of 178 Ω with a tolerance of ±0.5%, and a failure rate of 0.01%/1000 h. The device operates from -55 °C to +250 °C, with an insulation resistance of at least 1000 MΩ dry and 100 MΩ after moisture testing. It meets MIL-PRF-39007 qualification standards and is supplied in tape/reel packaging with a single lot date code. The part measures 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The resistive element is composed of nickel-chrome alloy on an alumina or steatite core, with bare nickel terminals per MIL-STD-1276, Type N-1.

Datasheet Summary
Powered by GS/AI

The RWR78N1780DRS73 is a military-grade, non-inductive wirewound resistor in the RWR78N series, featuring a welded construction and high-temperature silicone coating. It has a power rating of 10 W, a resistance value of 178 Ω with a tolerance of ±0.5%, and a failure rate of 0.01%/1000 h. The device operates from -55 °C to +250 °C, with an insulation resistance of at least 1000 MΩ dry and 100 MΩ after moisture testing. It meets MIL-PRF-39007 qualification standards and is supplied in tape/reel packaging with a single lot date code. The part measures 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The resistive element is composed of nickel-chrome alloy on an alumina or steatite core, with bare nickel terminals per MIL-STD-1276, Type N-1.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1780DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1780DRS73
Wirewound Resistors 3110-RWR78N1780DRS73
ESN-10 178 .5% RWR78N1780DR S73

ESN-10 178 .5% RWR78N1780DR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N1780DRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details