Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1000FPB12

Description
ESN-10 100 1% RWR78N1000FP B12
Request a Quote
Description
ESN-10 100 1% RWR78N1000FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78N1000FPB12 is a solderable, non-inductive wirewound resistor with a resistance of 1000 Ω and a tolerance of ±0.5%, rated for 10 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and isqualified to MIL-PRF-39007 with an S-level failure rate. The device has dimensions of 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω, and ±30 ppm/°C for values from 10.1 Ω to 19.6 kΩ. The terminal strength is 10 lbf minimum.

Datasheet Summary
Powered by GS/AI

RWR78N1000FPB12 is a solderable, non-inductive wirewound resistor with a resistance of 1000 Ω and a tolerance of ±0.5%, rated for 10 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and isqualified to MIL-PRF-39007 with an S-level failure rate. The device has dimensions of 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω, and ±30 ppm/°C for values from 10.1 Ω to 19.6 kΩ. The terminal strength is 10 lbf minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1000FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1000FPB12
Wirewound Resistors 3110-RWR78N1000FPB12
ESN-10 100 1% RWR78N1000FP B12

ESN-10 100 1% RWR78N1000FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N1000FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details