Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5R00FSB12

Description
ESS-5 5 1% RWR74S5R00FS B12
Request a Quote
Description
ESS-5 5 1% RWR74S5R00FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor with a power rating of 5 W, operating temperature range from -55 °C to +250 °C, and a high-temperature silicone coating. It has a ceramic core, solderable terminals, and an inductive winding. The part meets MIL-PRF-39007 qualifications and features a resistance range of 0.1 to 12.1 kΩ with tolerances down to ±0.1 %. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It supports dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability requirements. The part is available in bulk pack or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor with a power rating of 5 W, operating temperature range from -55 °C to +250 °C, and a high-temperature silicone coating. It has a ceramic core, solderable terminals, and an inductive winding. The part meets MIL-PRF-39007 qualifications and features a resistance range of 0.1 to 12.1 kΩ with tolerances down to ±0.1 %. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It supports dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability requirements. The part is available in bulk pack or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5R00FSB12
Wirewound Resistors 3110-RWR74S5R00FSB12
ESS-5 5 1% RWR74S5R00FS B12

ESS-5 5 1% RWR74S5R00FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S5R00FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details