RWR74S3520BRB12 is a 5 W, solderable, inductive wirewound resistor qualified to MIL-PRF-39007, with a resistance value of 352 Ω and a tolerance of ±0.1%. It features a high temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a cylindrical ceramic core and solderable tinned copper terminals, measuring 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, with lead tips of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is supplied in bulk packaging with a single lot date code.
ESS-5 352 .1% RWR74S3520BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR74S3520BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |