Vishay Intertechnology, Inc. Wirewound Resistors RWR74S33R2FSB12

Description
ESS-5 33.2 1% RWR74S33R2FS B12
Request a Quote
Description
ESS-5 33.2 1% RWR74S33R2FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74S33R2FSB12 is a military-grade, solderable, inductive wirewound resistor rated for 5 W at 25 °C, with a resistance of 33.2 Ω and a tolerance of ±1.0 %. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. The component has a ceramic core, stainless steel end caps, and tinned Copperweld® terminals. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It meets MIL-PRF-39007 qualifications, includes a dielectric withstanding voltage of 1000 V RMS, and complies with ANSI J-STD-002 solderability standards. The part is packaged in bulk with single lot date code B12.

Datasheet Summary
Powered by GS/AI

RWR74S33R2FSB12 is a military-grade, solderable, inductive wirewound resistor rated for 5 W at 25 °C, with a resistance of 33.2 Ω and a tolerance of ±1.0 %. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. The component has a ceramic core, stainless steel end caps, and tinned Copperweld® terminals. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It meets MIL-PRF-39007 qualifications, includes a dielectric withstanding voltage of 1000 V RMS, and complies with ANSI J-STD-002 solderability standards. The part is packaged in bulk with single lot date code B12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S33R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S33R2FSB12
Wirewound Resistors 3110-RWR74S33R2FSB12
ESS-5 33.2 1% RWR74S33R2FS B12

ESS-5 33.2 1% RWR74S33R2FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S33R2FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S4-15KF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers