Riedon, Inc. Resistors - Chip Resistor - Surface Mount S4-15KF1

Description
Win Source Part Number: 1237213-S4-15KF1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-15000FCT,S-4-150 00FDKR,696-1245-1,S- 4-15000FCT,696-1245- 2,S-4-15000FTR,S-4-1 5000FDKR,S-4-15000FT R,S415000OHM1,696-12 45-6
Request a Quote Datasheet
Description
Win Source Part Number: 1237213-S4-15KF1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-15000FCT,S-4-150 00FDKR,696-1245-1,S- 4-15000FCT,696-1245- 2,S-4-15000FTR,S-4-1 5000FDKR,S-4-15000FT R,S415000OHM1,696-12 45-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237213-S4-15KF1
Resistors - Chip Resistor - Surface Mount 1237213-S4-15KF1
Win Source Part Number: 1237213-S4-15KF1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4-15000FCT,S-4-150 00FDKR,696-1245-1,S- 4-15000FCT,696-1245- 2,S-4-15000FTR,S-4-1 5000FDKR,S-4-15000FT R,S415000OHM1,696-12 45-6

Win Source Part Number: 1237213-S4-15KF1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 4525 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-4-15000FCT,S-4-15000FDKR,696-1245-1,S-4-15000FCT,696-1245-2,S-4-15000FTR,S-4-15000FDKR,S-4-15000FTR,S415000OHM1,696-1245-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-15KF1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-15KF1TR-ND
Chip Resistor - Surface Mount 696-S4-15KF1TR-ND
15 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-15KF1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-15KF1DKR-ND
Chip Resistor - Surface Mount 696-S4-15KF1DKR-ND
15 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-15KF1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-15KF1CT-ND
Chip Resistor - Surface Mount 696-S4-15KF1CT-ND
15 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1237213-S4-15KF1 696-S4-15KF1TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data