Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3000FSRSL

Description
ESS-5 300 1% RWR74S3000FS RSL
Request a Quote
Description
ESS-5 300 1% RWR74S3000FS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74S3000FSRSL is a military-grade wirewound resistor from the RWR74S series, rated at 5 W at 25 °C with a resistance of 300 Ω and ±1.0 % tolerance. It features a high-temperature silicone coating, ceramic core, and complete welded construction. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C. It has a dielectric withstanding voltage of 1000 V RMS, terminal strength of 10 lb, and insulation resistance of 1000 MΩ minimum dry. Resistance temperature coefficient is ±30 ppm/°C from 10.1 Ω to 12.1 kΩ. Qualified to MIL-PRF-39007 with a failure rate of 0.01 %/1000 h. Packaged in tape/reel with single lot traceability.

Datasheet Summary
Powered by GS/AI

RWR74S3000FSRSL is a military-grade wirewound resistor from the RWR74S series, rated at 5 W at 25 °C with a resistance of 300 Ω and ±1.0 % tolerance. It features a high-temperature silicone coating, ceramic core, and complete welded construction. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C. It has a dielectric withstanding voltage of 1000 V RMS, terminal strength of 10 lb, and insulation resistance of 1000 MΩ minimum dry. Resistance temperature coefficient is ±30 ppm/°C from 10.1 Ω to 12.1 kΩ. Qualified to MIL-PRF-39007 with a failure rate of 0.01 %/1000 h. Packaged in tape/reel with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3000FSRSL
Wirewound Resistors 3110-RWR74S3000FSRSL
ESS-5 300 1% RWR74S3000FS RSL

ESS-5 300 1% RWR74S3000FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S3000FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details