Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2R32FRB12

Description
ESS-5 2.32 1% RWR74S2R32FR B12
Request a Quote
Description
ESS-5 2.32 1% RWR74S2R32FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74S2R32FRB12 is a military-grade, solderable, inductive wirewound resistor with a resistance of 2.32 Ω and a tolerance of ±1%. It has a power rating of 5 W, an operating temperature range of -55 °C to +250 °C, and is coated with high-temperature silicone. The part features a ceramic core, stainless steel end caps, and tinned Copperweld® terminals. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and a lead diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. It meets MIL-PRF-39007 qualifications and has a failure rate of 0.01%/1000 h. The package is supplied in bulk, single lot date code form per B12 code.

Datasheet Summary
Powered by GS/AI

RWR74S2R32FRB12 is a military-grade, solderable, inductive wirewound resistor with a resistance of 2.32 Ω and a tolerance of ±1%. It has a power rating of 5 W, an operating temperature range of -55 °C to +250 °C, and is coated with high-temperature silicone. The part features a ceramic core, stainless steel end caps, and tinned Copperweld® terminals. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and a lead diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. It meets MIL-PRF-39007 qualifications and has a failure rate of 0.01%/1000 h. The package is supplied in bulk, single lot date code form per B12 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2R32FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R32FRB12
Wirewound Resistors 3110-RWR74S2R32FRB12
ESS-5 2.32 1% RWR74S2R32FR B12

ESS-5 2.32 1% RWR74S2R32FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S2R32FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details