Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2670FSB14

Description
ESS-5 267 1% RWR74S2670FS B14
Request a Quote
Description
ESS-5 267 1% RWR74S2670FS B14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74S is a military-grade, axially leaded wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 5 W, operates from -55 °C to +250 °C, and features a resistance range of 0.1 to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component has a dielectric withstanding voltage of 1000 V, an insulation resistance of 1000 MΩ minimum when dry, and a terminal strength of 10 lb. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. The device uses a copper-nickel or nickel-chrome alloy element on a ceramic core and has a minimum solderability compliance to ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

RWR74S is a military-grade, axially leaded wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 5 W, operates from -55 °C to +250 °C, and features a resistance range of 0.1 to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component has a dielectric withstanding voltage of 1000 V, an insulation resistance of 1000 MΩ minimum when dry, and a terminal strength of 10 lb. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. The device uses a copper-nickel or nickel-chrome alloy element on a ceramic core and has a minimum solderability compliance to ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2670FSB14 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2670FSB14
Wirewound Resistors 3110-RWR74S2670FSB14
ESS-5 267 1% RWR74S2670FS B14

ESS-5 267 1% RWR74S2670FS B14

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S2670FSB14
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details