Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1R00FSR55

Description
ESS-5 1 1% RWR74S1R00FS R55
Request a Quote
Description
ESS-5 1 1% RWR74S1R00FS R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR74S is a 5 W military-grade axial wirewound resistor qualified to MIL-PRF-39007 with a temperature range of -55 °C to +250 °C and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, welded construction, and inductive winding. Resistance values range from 0.1 Ω to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length and 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, with a terminal diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. The resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 12.1 kΩ. Terminals are tinned Copperweld® and solderability meets ANSI J-STD-002. Insulation resistance is 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The RWR74S is a 5 W military-grade axial wirewound resistor qualified to MIL-PRF-39007 with a temperature range of -55 °C to +250 °C and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, welded construction, and inductive winding. Resistance values range from 0.1 Ω to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length and 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, with a terminal diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. The resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 12.1 kΩ. Terminals are tinned Copperweld® and solderability meets ANSI J-STD-002. Insulation resistance is 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1R00FSR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R00FSR55
Wirewound Resistors 3110-RWR74S1R00FSR55
ESS-5 1 1% RWR74S1R00FS R55

ESS-5 1 1% RWR74S1R00FS R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S1R00FSR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details