Vishay Intertechnology, Inc. Wirewound Resistors RWR74S12R7BRS73

Description
ESS-5 12.7 .1% RWR74S12R7BR S73
Request a Quote
Description
ESS-5 12.7 .1% RWR74S12R7BR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axially leaded wirewound resistor with a power rating of 5 W, operating from -55 °C to +250 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 12.1 kΩ with a tolerance of ±0.1 %, and meets MIL-PRF-39007 qualifications. The resistor has a dielectric withstanding voltage of 1000 V, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 10 lb. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axially leaded wirewound resistor with a power rating of 5 W, operating from -55 °C to +250 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 12.1 kΩ with a tolerance of ±0.1 %, and meets MIL-PRF-39007 qualifications. The resistor has a dielectric withstanding voltage of 1000 V, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 10 lb. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. It is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S12R7BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S12R7BRS73
Wirewound Resistors 3110-RWR74S12R7BRS73
ESS-5 12.7 .1% RWR74S12R7BR S73

ESS-5 12.7 .1% RWR74S12R7BR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S12R7BRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details