ESN-5 600 .1% RWR74N6000BS BSL
600 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 600ohm 5W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N6000BSBSL | RWR74N6000BSBSL-ND | RWR74N6000BSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 600 OHM 5W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 600 ohms | 600 ohms | 600 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |