Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR402FMB12

Description
ESS-2A .402 1% RWR71SR402FM B12
Request a Quote
Description
ESS-2A .402 1% RWR71SR402FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR71S is a military qualified, axial lead wirewound resistor with a solderable, inductive winding and high temperature silicone coating, meeting MIL-PRF-39007. It has a 2 W power rating, operates from -55 °C to +250 °C, and handles up to 500 V RMS. Resistance ranges from 0.1 Ω to 12.1 kΩ with ±1.0 % tolerance. Dimensions are 0.812 ± 0.062 in. [20.62 ± 1.58 mm] long, 0.187 ± 0.031 in. [4.75 ± 0.787 mm] in diameter, with 0.032 ± 0.002 in. [0.813 ± 0.051 mm] terminals, weighing 0.90 g. Resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 73.2 Ω. Bulk packaged (B12).

Datasheet Summary
Powered by GS/AI

The RWR71S is a military qualified, axial lead wirewound resistor with a solderable, inductive winding and high temperature silicone coating, meeting MIL-PRF-39007. It has a 2 W power rating, operates from -55 °C to +250 °C, and handles up to 500 V RMS. Resistance ranges from 0.1 Ω to 12.1 kΩ with ±1.0 % tolerance. Dimensions are 0.812 ± 0.062 in. [20.62 ± 1.58 mm] long, 0.187 ± 0.031 in. [4.75 ± 0.787 mm] in diameter, with 0.032 ± 0.002 in. [0.813 ± 0.051 mm] terminals, weighing 0.90 g. Resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 73.2 Ω. Bulk packaged (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR402FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR402FMB12
Wirewound Resistors 3110-RWR71SR402FMB12
ESS-2A .402 1% RWR71SR402FM B12

ESS-2A .402 1% RWR71SR402FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR71SR402FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details