RCD Components, Inc. Through Hole Resistors 135-510-JBW

Description
RES 51 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 51 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-135-510-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-135-510-JBW-ND
Through Hole Resistors 4855-135-510-JBW-ND
RES 51 OHM 5% 3W AXIAL

RES 51 OHM 5% 3W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4855-135-510-JBW-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details