Vishay Intertechnology, Inc. Wirewound Resistors RWR71S90R9FSB12

Description
ESS-2A 90.9 1% RWR71S90R9FS B12
Request a Quote
Description
ESS-2A 90.9 1% RWR71S90R9FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR71S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 12.1 kΩ for ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding. The resistor meets MIL-PRF-39007 qualification standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb minimum. Its dimensions are 0.812 ± 0.062 in [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the lead diameter. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 73.2 Ω. Solderable terminals are tinned Copperweld®.

Datasheet Summary
Powered by GS/AI

The RWR71S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 12.1 kΩ for ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding. The resistor meets MIL-PRF-39007 qualification standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb minimum. Its dimensions are 0.812 ± 0.062 in [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the lead diameter. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 73.2 Ω. Solderable terminals are tinned Copperweld®.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S90R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S90R9FSB12
Wirewound Resistors 3110-RWR71S90R9FSB12
ESS-2A 90.9 1% RWR71S90R9FS B12

ESS-2A 90.9 1% RWR71S90R9FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR71S90R9FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details