The RWR71S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007 with an 'S' level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding. The resistor has a resistance range of 0.1 Ω to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 inches [0.813 ± 0.051 mm]. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±30 ppm/°C for resistance values from 10.1 Ω to 73.2 Ω and ±20 ppm/°C above 74.1 Ω.
ESS-2A 562 1% RWR71S5620FS S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR71S5620FSS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |