Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3R32FSB12

Description
ESS-2A 3.32 1% RWR71S3R32FS B12
Request a Quote
Description
ESS-2A 3.32 1% RWR71S3R32FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR71S3R32FSB12 is a solderable, inductive wirewound resistor for military applications, qualified to MIL-PRF-39007, with a resistance value of 3.32 Ω and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a power rating of 2 W, a dielectric withstanding voltage of 1000 V, and an insulation resistance of at least 1000 MΩ when dry. Its dimensions are 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for the terminal diameter. The terminals are tinned Copperweld® and meet ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR71S3R32FSB12 is a solderable, inductive wirewound resistor for military applications, qualified to MIL-PRF-39007, with a resistance value of 3.32 Ω and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a power rating of 2 W, a dielectric withstanding voltage of 1000 V, and an insulation resistance of at least 1000 MΩ when dry. Its dimensions are 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for the terminal diameter. The terminals are tinned Copperweld® and meet ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3R32FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3R32FSB12
Wirewound Resistors 3110-RWR71S3R32FSB12
ESS-2A 3.32 1% RWR71S3R32FS B12

ESS-2A 3.32 1% RWR71S3R32FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR71S3R32FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details