Vishay Intertechnology, Inc. Through Hole Resistors RWM08348001JS09E1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RWM08348001JS09E1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RWM08348001JS09E1-ND
Through Hole Resistors 716-RWM08348001JS09E1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rwm 8X34 8K 5% Ba50 E1 / Bag Vishay - 40P7180 - Newark, An Avnet Company
Chicago, IL, United States
Rwm 8X34 8K 5% Ba50 E1 / Bag Vishay
40P7180
Rwm 8X34 8K 5% Ba50 E1 / Bag Vishay 40P7180
RWM 8X34 8K 5% BA50 e1 / BAG

RWM 8X34 8K 5% BA50 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWM08348001JS09E1-ND 40P7180
Product Name Through Hole Resistors Rwm 8X34 8K 5% Ba50 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers