Vishay Intertechnology, Inc. Wirewound Resistors RW79U6491FS73

Description
RS-2B-300 6.49K 1% RW79U6491F S73
Request a Quote
Description
RS-2B-300 6.49K 1% RW79U6491F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 series is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a welded construction and MIL-PRF-26 qualification. It offers resistance values from 0.1 to 6.49 kΩ with tolerances of ±0.1%, ±0.5%, or ±1%, and has a power rating of 3.0 W at 25 °C. The part has axial leads, measures 14.22 mm ± 1.57 mm in length and 4.75 mm ± 0.787 mm in diameter, and operates from -65 °C to +350 °C. The temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and insulation resistance exceeds 1000 MΩ dry. The model RW79U6491FS73 uses the characteristic V temperature rating, 6491 indicates a 6.49 kΩ resistance, F denotes ±1% tolerance, and S73 indicates tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The RW79 series is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a welded construction and MIL-PRF-26 qualification. It offers resistance values from 0.1 to 6.49 kΩ with tolerances of ±0.1%, ±0.5%, or ±1%, and has a power rating of 3.0 W at 25 °C. The part has axial leads, measures 14.22 mm ± 1.57 mm in length and 4.75 mm ± 0.787 mm in diameter, and operates from -65 °C to +350 °C. The temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and insulation resistance exceeds 1000 MΩ dry. The model RW79U6491FS73 uses the characteristic V temperature rating, 6491 indicates a 6.49 kΩ resistance, F denotes ±1% tolerance, and S73 indicates tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U6491FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U6491FS73
Wirewound Resistors 3110-RW79U6491FS73
RS-2B-300 6.49K 1% RW79U6491F S73

RS-2B-300 6.49K 1% RW79U6491F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U6491FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details