Vishay Intertechnology, Inc. Wirewound Resistors RW79U5R10FS70

Description
RS-2B-300 5.1 1% RW79U5R10F S70
Request a Quote
Description
RS-2B-300 5.1 1% RW79U5R10F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 series is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, qualified to MIL-PRF-26, and featuring a welded construction for high stability with typical resistance shift under 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, and a tolerance of ±1% for the 'F' code variant. The resistor measures 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and weighs approximately 0.70 grams. It meets MIL-PRF-26 requirements for thermal shock, moisture resistance, and terminal strength, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The 'S70' packaging code indicates tape and reel delivery.

Datasheet Summary
Powered by GS/AI

The RW79 series is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, qualified to MIL-PRF-26, and featuring a welded construction for high stability with typical resistance shift under 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, and a tolerance of ±1% for the 'F' code variant. The resistor measures 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and weighs approximately 0.70 grams. It meets MIL-PRF-26 requirements for thermal shock, moisture resistance, and terminal strength, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The 'S70' packaging code indicates tape and reel delivery.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U5R10FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U5R10FS70
Wirewound Resistors 3110-RW79U5R10FS70
RS-2B-300 5.1 1% RW79U5R10F S70

RS-2B-300 5.1 1% RW79U5R10F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U5R10FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S1-0R01F2DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details