Riedon, Inc. Chip Resistor - Surface Mount S1-0R01F2

Description
RES 0.01 OHM 1% 1/2W 1913
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 1/2W 1913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R01F2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R01F2DKR-ND
Chip Resistor - Surface Mount 696-S1-0R01F2DKR-ND
RES 0.01 OHM 1% 1/2W 1913

RES 0.01 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R01F2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R01F2CT-ND
Chip Resistor - Surface Mount 696-S1-0R01F2CT-ND
RES 0.01 OHM 1% 1/2W 1913

RES 0.01 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R01F2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R01F2TR-ND
Chip Resistor - Surface Mount 696-S1-0R01F2TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-S1-0R01F2DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging 1913 J-Lead
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR180FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details