The RW79U5490FS70 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to 350 °C. It has a resistance value of 549 Ω with a tolerance of ±1%, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in diameter, and a lead diameter of 0.813 ± 0.051 mm. The part meets MIL-PRF-26 qualification, has a temperature coefficient of ±90 ppm/°C for values below 1 Ω, and uses a ceramic core with copper-nickel or nickel-chrome wire. The device features complete welded construction, 1000 MΩ minimum insulation resistance, and solderability compliant with ANSI J-STD-002.
RS-2B-300 549 1% RW79U5490F S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U5490FS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |