Vishay Intertechnology, Inc. Wirewound Resistors RW79U50R0FS70

Description
RS-2B-300 50 1% RW79U50R0F S70
Request a Quote
Description
RS-2B-300 50 1% RW79U50R0F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade wirewound resistor with a silicone coating capable of operating up to +350 °C, qualified to MIL-PRF-26, featuring a welded construction and typical resistance shift under load of less than 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, a temperature coefficient of ±50 ppm/°C for values between 1 Ω and 9.9 Ω, and meets MIL-PRF-26 thermal shock, moisture resistance, and mechanical performance standards. The part measures 14.22 mm ± 1.57 mm in length, 15.80 mm max in total length, 4.75 mm ± 0.787 mm in diameter, and has 0.813 mm ± 0.051 mm terminal diameter. Tolerance for this variant is ±1.0%, and it is supplied in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade wirewound resistor with a silicone coating capable of operating up to +350 °C, qualified to MIL-PRF-26, featuring a welded construction and typical resistance shift under load of less than 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, a temperature coefficient of ±50 ppm/°C for values between 1 Ω and 9.9 Ω, and meets MIL-PRF-26 thermal shock, moisture resistance, and mechanical performance standards. The part measures 14.22 mm ± 1.57 mm in length, 15.80 mm max in total length, 4.75 mm ± 0.787 mm in diameter, and has 0.813 mm ± 0.051 mm terminal diameter. Tolerance for this variant is ±1.0%, and it is supplied in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U50R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U50R0FS70
Wirewound Resistors 3110-RW79U50R0FS70
RS-2B-300 50 1% RW79U50R0F S70

RS-2B-300 50 1% RW79U50R0F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U50R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details