Vishay Intertechnology, Inc. Wirewound Resistors RW79U44R2FS73

Description
RS-2B-300 44.2 1% RW79U44R2F S73
Request a Quote
Description
RS-2B-300 44.2 1% RW79U44R2F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a welded construction and high stability with typical resistance shift under 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, and a tolerance of ±1% for the F-coded variant. The part is axially leaded, with dimensions of 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter, and meets MIL-PRF-26 qualifications. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Solderability complies with ANSI J-STD-002 and insulation resistance is 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a welded construction and high stability with typical resistance shift under 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, and a tolerance of ±1% for the F-coded variant. The part is axially leaded, with dimensions of 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter, and meets MIL-PRF-26 qualifications. Temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Solderability complies with ANSI J-STD-002 and insulation resistance is 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U44R2FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U44R2FS73
Wirewound Resistors 3110-RW79U44R2FS73
RS-2B-300 44.2 1% RW79U44R2F S73

RS-2B-300 44.2 1% RW79U44R2F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U44R2FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Motors, Actuators, Solenoids and Drivers - Stepper Motors -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers