Riedon, Inc. Through Hole Resistors PF2203-0R01J1

Description
10 mOhms ±5% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
10 mOhms ±5% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1158-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1158-ND
Through Hole Resistors 696-1158-ND
10 mOhms ±5% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

10 mOhms ±5% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Motors, Actuators, Solenoids and Drivers - Stepper Motors -  - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers - Stepper Motors
Motors, Actuators, Solenoids and Drivers - Stepper Motors
Manufacturer: AMIS Category: Motors, Actuators, Solenoids and Drivers - Stepper Motors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: series Field Programmable Gate Array (FPGA) IC 166 57344 5292 240-BFQFP Package / Case: 20-TQFN Exposed Pad

Manufacturer: AMIS
Category: Motors, Actuators, Solenoids and Drivers - Stepper Motors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: series Field Programmable Gate Array (FPGA) IC 166 57344 5292 240-BFQFP
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1158-ND
Product Name Through Hole Resistors Motors, Actuators, Solenoids and Drivers - Stepper Motors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Wirewound
Mounting / Packaging TO-220-2
Resistance Range 0.0100 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers