The RW79 is a military-grade, axially leaded, wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring complete welded construction and typical resistance shift under load of less than 0.5%. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 Ω to 6.49 kΩ, and a tolerance of ±1% for this variant. Operating temperature range is -65 °C to +350 °C. The resistor meets MIL-PRF-26 qualification and has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Physical dimensions are 14.22 ± 1.57 mm in length, 15.80 mm max. lead-to-lead, 4.75 ± 0.787 mm in diameter. Solderability complies with ANSI J-STD-002. Packaging is tape and reel (S70).
RS-2B-300 4.02K 1% RW79U4021F S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U4021FS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |