Vishay Intertechnology, Inc. Wirewound Resistors RW79U30R1FB12

Description
RS-2B-300 30.1 1% RW79U30R1F B12
Request a Quote
Description
RS-2B-300 30.1 1% RW79U30R1F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U30R1FB12 is a military-grade axial wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring complete welded construction and a resistance value of 30.1 Ω with a tolerance of ±1%.It measures 0.500 ± 0.062 inches [12.70 ± 1.57 mm] in length and 0.218 ± 0.031 inches [5.54 ± 0.787 mm] in diameter, with 0.032 ± 0.002 inches [0.813 ± 0.051 mm] diameter leads. It has a power rating of 3.0 W at 25 °C and a temperature coefficient of ±90 ppm/°C for values below 1 Ω, though this part exceeds that range and follows the ±50 ppm/°C specification for 1 Ω to 9.9 Ω. It meets MIL-PRF-26 qualifications, with an insulation resistance minimum of 1000 MΩ dry and an operating temperature range of -65 °C to +350 °C. The part is packaged in bulk (B12 code).

Datasheet Summary
Powered by GS/AI

The RW79U30R1FB12 is a military-grade axial wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring complete welded construction and a resistance value of 30.1 Ω with a tolerance of ±1%.It measures 0.500 ± 0.062 inches [12.70 ± 1.57 mm] in length and 0.218 ± 0.031 inches [5.54 ± 0.787 mm] in diameter, with 0.032 ± 0.002 inches [0.813 ± 0.051 mm] diameter leads. It has a power rating of 3.0 W at 25 °C and a temperature coefficient of ±90 ppm/°C for values below 1 Ω, though this part exceeds that range and follows the ±50 ppm/°C specification for 1 Ω to 9.9 Ω. It meets MIL-PRF-26 qualifications, with an insulation resistance minimum of 1000 MΩ dry and an operating temperature range of -65 °C to +350 °C. The part is packaged in bulk (B12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U30R1FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U30R1FB12
Wirewound Resistors 3110-RW79U30R1FB12
RS-2B-300 30.1 1% RW79U30R1F B12

RS-2B-300 30.1 1% RW79U30R1F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U30R1FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Specs
Resistance Range 0.2000 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details