Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-0R2J1

Description
Win Source Part Number: 1237182-S2-0R2J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±5% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.200 OHM 5%,S-2-0.200JTR,S-2- 0.200JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237182-S2-0R2J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±5% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.200 OHM 5%,S-2-0.200JTR,S-2- 0.200JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237182-S2-0R2J1
Resistors - Chip Resistor - Surface Mount 1237182-S2-0R2J1
Win Source Part Number: 1237182-S2-0R2J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±5% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.200 OHM 5%,S-2-0.200JTR,S-2- 0.200JTR

Win Source Part Number: 1237182-S2-0R2J1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±5%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2 0.200 OHM 5%,S-2-0.200JTR,S-2-0.200JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237182-S2-0R2J1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details