Vishay Intertechnology, Inc. Wirewound Resistors RW79U1R87FB12

Description
RS-2B-300 1.87 1% RW79U1R87F B12
Request a Quote
Description
RS-2B-300 1.87 1% RW79U1R87F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U1R87FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C, and meets MIL-PRF-26 specifications. It features a welded construction and has a resistance value of 1.87 Ω with a tolerance of ±0.1%. The resistor is axial leaded, with dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in maximum body length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm lead diameter. It supports a power rating of 3.0 W at 25 °C, with a temperature coefficient of ±90 ppm/°C due to its resistance value being below 1 Ω. The insulation resistance is 1000 MΩ minimum when dry. The part is packaged in bulk (B12 code).

Datasheet Summary
Powered by GS/AI

The RW79U1R87FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C, and meets MIL-PRF-26 specifications. It features a welded construction and has a resistance value of 1.87 Ω with a tolerance of ±0.1%. The resistor is axial leaded, with dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in maximum body length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm lead diameter. It supports a power rating of 3.0 W at 25 °C, with a temperature coefficient of ±90 ppm/°C due to its resistance value being below 1 Ω. The insulation resistance is 1000 MΩ minimum when dry. The part is packaged in bulk (B12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U1R87FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U1R87FB12
Wirewound Resistors 3110-RW79U1R87FB12
RS-2B-300 1.87 1% RW79U1R87F B12

RS-2B-300 1.87 1% RW79U1R87F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U1R87FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details