Vishay Intertechnology, Inc. Wirewound Resistors RW79U16R2FB12

Description
RS-2B-300 16.2 1% RW79U16R2F B12
Request a Quote
Description
RS-2B-300 16.2 1% RW79U16R2F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade, axially leaded wirewound resistor with a silicone coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26, and featuring a welded construction for high stability with typical resistance shift under load less than 0.5%. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.1 Ω to 6.49 kΩ. The part is available in tolerance grades of ±0.1%, ±0.5%, and ±1%, with a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. It measures 14.22 mm to 15.80 mm in length (lead-to-lead), 4.75 mm in diameter, and weighs approximately 0.70 g. The terminal material is 60/40 Sn/Pb coated Copperweld, with stainless steel end caps. The operating temperature range is -65 °C to +350 °C, and it meets MIL-PRF-26 for solderability and environmental reliability.

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade, axially leaded wirewound resistor with a silicone coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26, and featuring a welded construction for high stability with typical resistance shift under load less than 0.5%. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.1 Ω to 6.49 kΩ. The part is available in tolerance grades of ±0.1%, ±0.5%, and ±1%, with a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. It measures 14.22 mm to 15.80 mm in length (lead-to-lead), 4.75 mm in diameter, and weighs approximately 0.70 g. The terminal material is 60/40 Sn/Pb coated Copperweld, with stainless steel end caps. The operating temperature range is -65 °C to +350 °C, and it meets MIL-PRF-26 for solderability and environmental reliability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U16R2FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U16R2FB12
Wirewound Resistors 3110-RW79U16R2FB12
RS-2B-300 16.2 1% RW79U16R2F B12

RS-2B-300 16.2 1% RW79U16R2F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U16R2FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details